Integrated Silicon Solution, Inc. Memory IS43R32800D-5BI

Description
SDRAM - DDR Memory IC 256Mb (8M x 32) Parallel 200MHz 700ps 144-LFBGA (12x12)
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 256Mb (8M x 32) Parallel 200MHz 700ps 144-LFBGA (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43R32800D-5BI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 256Mb (8M x 32) Parallel 200MHz 700ps 144-LFBGA (12x12)

SDRAM - DDR Memory IC 256Mb (8M x 32) Parallel 200MHz 700ps 144-LFBGA (12x12)

Buy Now Datasheet
Memory - IS43R32800D-5BI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 144-LFBGA (12x12)

SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 144-LFBGA (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43R32800D-5BI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43R32800D-5BI
Integrated Circuits (ICs) - Memory IS43R32800D-5BI
IC DRAM 256MBIT PAR 144LFBGA

IC DRAM 256MBIT PAR 144LFBGA

Supplier's Site
IC DRAM 256MBIT PAR 144LFBGA

IC DRAM 256MBIT PAR 144LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43R32800D-5BI-ND IS43R32800D-5BI IS43R32800D-5BI IS43R32800D-5BI
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 144-LFBGA BGA; 144-LFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 40060167 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details