SDRAM - DDR Memory IC 256Mb (8M x 32) Parallel 200MHz 700ps 144-MiniBGA (12x12)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189062-IS43R32800B-
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 700ps
Categories: Integrated Circuits
Supplier Device Package: 144-MiniBGA (12x12)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 200MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 144-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 189
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.3V ~ 2.7V
IC DRAM 256MBIT PAR 144MINIBGA Product overview: IS43R32800B-5BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R32800B-5BL can be used for catalog matching and distributor lookup.
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 144-MiniBGA (12x12)
IC DRAM 256MBIT PAR 144MINIBGA
IC DRAM 256MBIT PAR 144MINIBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43R32800B-5BL-ND | 1189062-IS43R32800B-5BL | 774-IS43R32800B-5BL | IS43R32800B-5BL | IS43R32800B-5BL | IS43R32800B-5BL |
| Product Name | Memory | Memory - SDRAM - IS43R32800B-5BL | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Package Type | 144-LFBGA | BGA; Tray | BGA; 144-LFBGA | BGA |