SDRAM - DDR Memory IC 256Mb (8M x 32) Parallel 200MHz 700ps 144-MiniBGA (12x12)
IC DRAM 256MBIT PAR 144MINIBGA
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 144-MiniBGA (12x12)
IC DRAM 256MBIT PAR 144MINIBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43R32800B-5BL-TR-ND | IS43R32800B-5BL-TR | IS43R32800B-5BL-TR | IS43R32800B-5BL-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 144-LFBGA | BGA | BGA; 144-LFBGA |