SDRAM - DDR Memory IC 128Mb (4M x 32) Parallel 200MHz 700ps 144-LFBGA (12x12)
SDRAM - DDR Memory IC 128Mbit Parallel 200 MHz 700 ps 144-LFBGA (12x12)
IC DRAM 128MBIT PAR 144LFBGA
IC DRAM 128MBIT PAR 144LFBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43R32400E-5BLI-TR-ND | IS43R32400E-5BLI-TR | IS43R32400E-5BLI-TR | IS43R32400E-5BLI-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 144-LFBGA | BGA; 144-LFBGA | BGA |