SDRAM - DDR Memory IC 128Mb (4M x 32) Parallel 200MHz 700ps 144-LFBGA (12x12)
Win Source Part Number: 943963-IS43R32400E-5
Series: *
Categories: Memory
IC DRAM 128MBIT PAR 144LFBGA Product overview: IS43R32400E-5BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R32400E-5BL can be used for catalog matching and distributor lookup.
IC DRAM 128MBIT PAR 144LFBGA
IC DRAM 128MBIT PAR 144LFBGA
128M, 2.5v, DDR, 4Mx32, 200MHz @ CL3, 144-ball BGA (12Mm x 12mm) RoHS
SDRAM - DDR Memory IC 128Mbit Parallel 200 MHz 700 ps 144-LFBGA (12x12)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43R32400E-5BL-ND | 943963-IS43R32400E-5BL | 774-IS43R32400E-5BL | IS43R32400E-5BL | IS43R32400E-5BL | 77T0576 | IS43R32400E-5BL |
| Product Name | Memory | Memory - DDR - IS43R32400E-5BL | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | 128M, 2.5V, Ddr, 4Mx32, 200Mhz @ Cl3, 144-Ball Bga (12Mm X 12Mm) Rohs Integrated Silicon Solution (Issi) | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | ||
| Package Type | 144-LFBGA | BGA | BGA; 144-LFBGA | ||||
| Supply Voltage | 2.3V ~ 2.7V | 2.3 | 2.3V ~ 2.7V | 2.3V ~ 2.7V |