IC DRAM 128MBIT PAR 144LFBGA
IC DRAM 128MBIT PAR 144LFBGA
128M, 2.5v, DDR, 4Mx32, 250MHz @ CL4, 144-ball BGA (12Mm x 12mm) RoHS, T&R
SDRAM - DDR Memory IC 128Mbit Parallel 250 MHz 700 ps 144-LFBGA (12x12)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43R32400E-4BL-TR | IS43R32400E-4BL-TR | 77T0575 | IS43R32400E-4BL-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | 128M, 2.5V, Ddr, 4Mx32, 250Mhz @ Cl4, 144-Ball Bga (12Mm X 12Mm) Rohs, T&r Integrated Silicon Solution (Issi) | Memory |
| Memory Category | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 0.7000 ns | 0.7000 ns | 0.7000 ns | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | |
| Data Rate | 250 MHz |