Integrated Silicon Solution, Inc. Memory IC and Storage Component IS43R32400D-4BL

Description
Product overview: IS43R32400D-4BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R32400D-4BL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: IS43R32400D-4BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R32400D-4BL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS43R32400D-4BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43R32400D-4BL
Memory IC and Storage Component 774-IS43R32400D-4BL
Product overview: IS43R32400D-4BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R32400D-4BL can be used for catalog matching and distributor lookup.

Product overview: IS43R32400D-4BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R32400D-4BL can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Unclassified Memory - IS43R32400D-4BL - 040836-IS43R32400D-4BL - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - IS43R32400D-4BL
040836-IS43R32400D-4BL
Memory - Unclassified Memory - IS43R32400D-4BL 040836-IS43R32400D-4BL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 040836-IS43R32400D-4 BL Type: DDR SDRAM Operating Temp Range: 0C to 70C Mounting: Surface Mount Pin Count: 144 Operating Temperature Classification: Commercial Rad Hardened: No Package Type: LFBGA Operating Supply Voltage (Max): 2.625(V) Operating Supply Voltage (Min): 2.375(V) Address Bus: 14(b) Density: 134217728(Bit) Operating Supply Voltage (Typ): 2.5(V) Supply Current: 425(mA) Access Time (Max): 0.7(ns) Organization: 4Mx32 Maximum Clock Rate: 250(MHz) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 040836-IS43R32400D-4BL
Type: DDR SDRAM
Operating Temp Range: 0C to 70C
Mounting: Surface Mount
Pin Count: 144
Operating Temperature Classification: Commercial
Rad Hardened: No
Package Type: LFBGA
Operating Supply Voltage (Max): 2.625(V)
Operating Supply Voltage (Min): 2.375(V)
Address Bus: 14(b)
Density: 134217728(Bit)
Operating Supply Voltage (Typ): 2.5(V)
Supply Current: 425(mA)
Access Time (Max): 0.7(ns)
Organization: 4Mx32
Maximum Clock Rate: 250(MHz)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-IS43R32400D-4BL 040836-IS43R32400D-4BL
Product Name Memory IC and Storage Component Memory - Unclassified Memory - IS43R32400D-4BL
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 16-3446-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers