Product overview: IS43R32400A-5BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS43R32400A-5BL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1210616-IS43R32400A-
Memory Size: 16 MB
Access Time: 850 ps
Categories: Memory
Case / Package: FBGA
Max Frequency: 200 MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 2.625 V
Min Supply Voltage: 2.375 V
Max Operating Temperature: 70 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 2020-IS43R32400A-5BL | 1210616-IS43R32400A-5BL |
| Product Name | Memory IC and Storage Component | Memory - IS43R32400A-5BL |
| Access Time | 0.8500 ns | 0.8500 ns |