Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 040835-IS43R16800E-5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 700ps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 66-TSOP II
Supply Voltage - Operating: 2.3 V to 2.7 V
Memory Format: DRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 200MHz 700ps 66-TSOP II
IC DRAM 128MBIT PAR 66TSOP II Product overview: IS43R16800E-5TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R16800E-5TL can be used for catalog matching and distributor lookup.
IC DRAM 128MBIT PAR 66TSOP II
IC DRAM 128MBIT PAR 66TSOP II
SDRAM - DDR Memory IC 128Mbit Parallel 200 MHz 700 ps 66-TSOP II
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 040835-IS43R16800E-5TL | IS43R16800E-5TL-ND | 774-IS43R16800E-5TL | IS43R16800E-5TL | IS43R16800E-5TL | IS43R16800E-5TL |
| Product Name | Memory - SDRAM - IS43R16800E-5TL | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 0.7000 ns | 0.7000 ns | 0.7000 ns | 0.7000 ns | 0.7000 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOP; 66-TSOP II | TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" | TSSOP; Tray | SSOP; TSSOP | SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) | |
| Supply Voltage | 2.3 V ~ 2.7 V | 2.3V ~ 2.7V | 2.3V ~ 2.7V | 2.3V ~ 2.7V | 2.3V ~ 2.7V |