Integrated Silicon Solution, Inc. Memory - IS43R16800A5TL IS43R16800A5TL

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017597-IS43R16800A5 TL Mounting: SMD (SMT) Frequency: 400 MHz Operating Supply Voltage: 2.6 V Memory Size: 16 MB Access Time: 700 ps Density: 128 Mb Number of Pins: 66 Categories: Memory Case / Package: TSOP Max Frequency: 200 MHz Alternative Parts (Cross-Reference): IS43R16800A5TLIS43R1 6800A-5TL; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 2.5 V Nominal Supply Current: 205 mA Address Bus Width: 14 b
Request a Quote
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017597-IS43R16800A5 TL Mounting: SMD (SMT) Frequency: 400 MHz Operating Supply Voltage: 2.6 V Memory Size: 16 MB Access Time: 700 ps Density: 128 Mb Number of Pins: 66 Categories: Memory Case / Package: TSOP Max Frequency: 200 MHz Alternative Parts (Cross-Reference): IS43R16800A5TLIS43R1 6800A-5TL; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 2.5 V Nominal Supply Current: 205 mA Address Bus Width: 14 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43R16800A5TL - 1017597-IS43R16800A5TL - Win Source Electronics
Laguna Hills, CA, United States
Memory - IS43R16800A5TL
1017597-IS43R16800A5TL
Memory - IS43R16800A5TL 1017597-IS43R16800A5TL
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017597-IS43R16800A5 TL Mounting: SMD (SMT) Frequency: 400 MHz Operating Supply Voltage: 2.6 V Memory Size: 16 MB Access Time: 700 ps Density: 128 Mb Number of Pins: 66 Categories: Memory Case / Package: TSOP Max Frequency: 200 MHz Alternative Parts (Cross-Reference): IS43R16800A5TLIS43R1 6800A-5TL; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 2.5 V Nominal Supply Current: 205 mA Address Bus Width: 14 b

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017597-IS43R16800A5TL
Mounting: SMD (SMT)
Frequency: 400 MHz
Operating Supply Voltage: 2.6 V
Memory Size: 16 MB
Access Time: 700 ps
Density: 128 Mb
Number of Pins: 66
Categories: Memory
Case / Package: TSOP
Max Frequency: 200 MHz
Alternative Parts (Cross-Reference): IS43R16800A5TLIS43R16800A-5TL;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 2.7 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 205 mA
Address Bus Width: 14 b

Buy Now
Memory IC and Storage Component - 2020-IS43R16800A5TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-IS43R16800A5TL
Memory IC and Storage Component 2020-IS43R16800A5TL
Product overview: IS43R16800A5TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS43R16800A5TL can be used for catalog matching and distributor lookup.

Product overview: IS43R16800A5TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS43R16800A5TL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1017597-IS43R16800A5TL 2020-IS43R16800A5TL
Product Name Memory - IS43R16800A5TL Memory IC and Storage Component
Access Time 0.7000 ns 0.7000 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 128000 kbits 128000 kbits
Package Type SOP; TSOP TSOP
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - 27S23AJC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Memory - PAL16H42AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details