SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 166MHz 700ps 60-TFBGA (8x13)
IC DRAM 512MBIT PARALLEL 60TFBGA
IC DRAM 512MBIT PARALLEL 60TFBGA
SDRAM - DDR Memory IC 512Mbit Parallel 166 MHz 700 ps 60-TFBGA (8x13)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43R16320F-6BLI-TR-ND | IS43R16320F-6BLI-TR | IS43R16320F-6BLI-TR | IS43R16320F-6BLI-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 60-TFBGA | BGA | BGA; 60-TFBGA |