Integrated Silicon Solution, Inc. Memory IC and Storage Component IS43R16320D-6BL

Description
IC DRAM 512MBIT PAR 60TFBGA Product overview: IS43R16320D-6BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R16320D-6BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 512MBIT PAR 60TFBGA Product overview: IS43R16320D-6BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R16320D-6BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS43R16320D-6BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43R16320D-6BL
Memory IC and Storage Component 774-IS43R16320D-6BL
IC DRAM 512MBIT PAR 60TFBGA Product overview: IS43R16320D-6BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R16320D-6BL can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 60TFBGA Product overview: IS43R16320D-6BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R16320D-6BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS43R16320D-6BL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 166MHz 700ps 60-TFBGA (8x13)

SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 166MHz 700ps 60-TFBGA (8x13)

Buy Now Datasheet
Memory - SDRAM - IS43R16320D-6BL - 814103-IS43R16320D-6BL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43R16320D-6BL
814103-IS43R16320D-6BL
Memory - SDRAM - IS43R16320D-6BL 814103-IS43R16320D-6BL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 814103-IS43R16320D-6 BL Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 700ps Supplier Device Package: 60-TFBGA (8x13) Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 166MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-TFBGA Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 190 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 2.7V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 814103-IS43R16320D-6BL
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 700ps
Supplier Device Package: 60-TFBGA (8x13)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Clock Frequency: 166MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 60-TFBGA
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 190
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 2.7V

Buy Now
Memory - IS43R16320D-6BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 166 MHz 700 ps 60-TFBGA (8x13)

SDRAM - DDR Memory IC 512Mbit Parallel 166 MHz 700 ps 60-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43R16320D-6BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43R16320D-6BL
Integrated Circuits (ICs) - Memory IS43R16320D-6BL
IC DRAM 512MBIT PARALLEL 60TFBGA

IC DRAM 512MBIT PARALLEL 60TFBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 60TFBGA

IC DRAM 512MBIT PARALLEL 60TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS43R16320D-6BL IS43R16320D-6BL-ND 814103-IS43R16320D-6BL IS43R16320D-6BL IS43R16320D-6BL IS43R16320D-6BL
Product Name Memory IC and Storage Component Memory Memory - SDRAM - IS43R16320D-6BL Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28028557 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers