SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)
IC DRAM 512MBIT PAR 60TFBGA Product overview: IS43R16320D-5BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R16320D-5BL can be used for catalog matching and distributor lookup.
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921677-IS43R16320D-5
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200 MHz 700 ps 60-TFBGA (8x13)
Package: Tray
Package: 60-TFBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: IS43R16320
Categories: Integrated Circuits (ICs)
Case / Package: 60-TFBGA (8x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 190
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028
IC DRAM 512MBIT PARALLEL 60TFBGA
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-TFBGA (8x13)
IC DRAM 512MBIT PARALLEL 60TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43R16320D-5BL-ND | 774-IS43R16320D-5BL | 921677-IS43R16320D-5BL | IS43R16320D-5BL | IS43R16320D-5BL | IS43R16320D-5BL |
| Product Name | Memory | Memory IC and Storage Component | Memory - SDRAM - IS43R16320D-5BL | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | 60-TFBGA | BGA; Tray | BGA; 60-TFBGA (8x13) | BGA; 60-TFBGA | BGA | |
| Supply Voltage | 2.5V ~ 2.7V | 2.5V ~ 2.7V | 2.5V ~ 2.7V | 2.5V ~ 2.7V |