SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 66-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921675-IS43R16160F-5
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP II
Package: 66-TSSOP (0.400", 10.16mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: IS43R16160
Categories: Integrated Circuits (ICs)
Case / Package: 66-TSOP II
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 108
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
IC DRAM 256MBIT PAR 66TSOP II Product overview: IS43R16160F-5TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R16160F-5TLI
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 66-TSOP II
DDR1 DRAM, 16MX16, 0.7NS, CMOS, IND TEMP, TSOP2-66. FREE 2 YEAR RADWELL WARRANTY
IC DRAM 256MBIT PAR 66TSOP II
IC DRAM 256MBIT PAR 66TSOP II
IC DRAM 256MBIT PAR 66TSOP II
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43R16160F-5TLI-ND | 921675-IS43R16160F-5TLI | 774-IS43R16160F-5TLI | IS43R16160F-5TLI | 205777514 | IS43R16160F-5TLI | IS43R16160F-5TLI | IS43R16160F-5TLI |
| Product Name | Memory | Memory - SDRAM - IS43R16160F-5TLI | Memory IC and Storage Component | Memory | Memory IC | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Package Type | TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" | SOP; 66-TSOP II | SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) | SSOP; TSSOP | 66-TSSOP (0.400", 10.16mm Width) | |||
| Supply Voltage | 2.3V ~ 2.7V | 2.3 | 2.3V ~ 2.7V | 2.3V ~ 2.7V | 2.3V ~ 2.7V |