SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)
Category: DRAM
Win Source Part Number: 1447338-IS43R16160F-
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 60TFBGA Product overview: IS43R16160F-5BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R16160F-5BLI
IC DRAM 256MBIT PARALLEL 60TFBGA
IC DRAM 256MBIT PARALLEL 60TFBGA
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 60-TFBGA (8x13)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1372-ND | 1447338-IS43R16160F-5BLI | 774-IS43R16160F-5BLI | IS43R16160F-5BLI | IS43R16160F-5BLI | IS43R16160F-5BLI |
| Product Name | Memory | DRAM | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | 60-TFBGA | BGA | BGA; 60-TFBGA | |||
| Supply Voltage | 2.3V ~ 2.7V | 2.3 | 2.3V ~ 2.7V | 2.3V ~ 2.7V |