SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166MHz 700ps 66-TSOP II
IC DRAM 256MBIT PAR 66TSOP II Product overview: IS43R16160D-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R16160D-6TLI
Win Source Part Number: 1030486-IS43R16160D-
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 108
Mounting: SMD (SMT)
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 700 ps
Voltage - Supply: 2.3V ~ 2.7V
Package / Case: 66-TSSOP (0.400", 10.16mm Width)
Supplier Device Package: 66-TSOP II
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: DRAM
Clock Frequency: 166 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS42S16800F-6TL; MT46V64M8TG-5B:J; IS42S16800F-7TL; IS42S16800F-7TL-TR; IS42S16800F-7TLI-TRI
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS43R16160
Product Status: Not For New Designs
IC DRAM 256MBIT PAR 66TSOP II
IC DRAM 256MBIT PAR 66TSOP II
SDRAM - DDR Memory IC 256Mbit Parallel 166 MHz 700 ps 66-TSOP II
IC DRAM 256MBIT PAR 66TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43R16160D-6TLI-ND | 774-IS43R16160D-6TLI | 1030486-IS43R16160D-6TLI | IS43R16160D-6TLI | IS43R16160D-6TLI | IS43R16160D-6TLI | IS43R16160D-6TLI |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 16000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" | SSOP | SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) | 66-TSSOP (0.400", 10.16mm Width) | |||
| Supply Voltage | 2.3V ~ 2.7V | 2.3 | 2.3V ~ 2.7V | 66-TSSOP (0.400, 10.16mm Width) | 2.3V ~ 2.7V | 2.3V ~ 2.7V |