SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166MHz 700ps 60-TFBGA (8x13)
IC DRAM 256MBIT PARALLEL 60TFBGA
SDRAM - DDR Memory IC 256Mbit Parallel 166 MHz 700 ps 60-TFBGA (8x13)
IC DRAM 256MBIT PARALLEL 60TFBGA
256M, 2.5v, DDR, 16Mx16, 166MHz, 60 ball BGA (8Mm x 13mm) RoHS, IT, T&R
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43R16160D-6BLI-TR-ND | IS43R16160D-6BLI-TR | IS43R16160D-6BLI-TR | IS43R16160D-6BLI-TR | 77T0567 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | 256M, 2.5V, Ddr, 16Mx16, 166Mhz, 60 Ball Bga (8Mm X 13Mm) Rohs, It, T&r Integrated Silicon Solution (Issi) |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | 60-TFBGA | BGA; 60-TFBGA | BGA |