SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166MHz 700ps 60-TFBGA (8x13)
IC DRAM 256MBIT PAR 60TFBGA
256M, 2.5v, DDR, 16Mx16, 166MHz, 60 ball BGA (8Mm x 13mm) RoHS
SDRAM - DDR Memory IC 256Mbit Parallel 166 MHz 700 ps 60-TFBGA (8x13)
IC DRAM 256M PARALLEL 60TFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1204-ND | IS43R16160D-6BL | 77T0564 | IS43R16160D-6BL | IS43R16160D-6BL |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | 256M, 2.5V, Ddr, 16Mx16, 166Mhz, 60 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi) | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | 60-TFBGA | BGA; 60-TFBGA |