SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 66-TSOP II
IC DRAM 256MBIT PAR 66TSOP II
IC DRAM 256MBIT PAR 66TSOP II
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 66-TSOP II
256M, 2.5v, DDR, 16Mx16, 200MHz, 66 pin TSOP II (400 mil) RoHS, IT, T&R
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43R16160D-5TLI-TR-ND | IS43R16160D-5TLI-TR | IS43R16160D-5TLI-TR | IS43R16160D-5TLI-TR | 77T0563 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | 256M, 2.5V, Ddr, 16Mx16, 200Mhz, 66 Pin Tsop Ii (400 Mil) Rohs, It, T&r Integrated Silicon Solution (Issi) |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) |