Win Source Part Number: 940210-IS43QR16512A-
Series: *
Categories: Memory
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.2GHz 19ns 96-TWBGA (10x14)
IC DRAM 8GBIT PARALLEL 96TWBGA Product overview: IS43QR16512A-083TBLI
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.2 GHz 19 ns 96-TWBGA (10x14)
IC DRAM 8GBIT PARALLEL 96TWBGA
IC DRAM 8GBIT PARALLEL 96TWBGA
IC DRAM 8GBIT PARALLEL 96TWBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 940210-IS43QR16512A-083TBLI | 706-IS43QR16512A-083TBLI-ND | 774-IS43QR16512A-083TBLI | IS43QR16512A-083TBLI | IS43QR16512A-083TBLI | IS43QR16512A-083TBLI | IS43QR16512A-083TBLI |
| Product Name | Memory - DDR - IS43QR16512A-083TBLI | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR4; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | 96-TFBGA | BGA; 96-TFBGA | BGA | 96-TFBGA | |||
| Supply Voltage | 1.14V ~ 1.26V | 1.14 | 1.14V ~ 1.26V | 1.14V ~ 1.26V | 1.14V ~ 1.26V | ||
| Access Time | 0.1750 ns | 19 ns | 19 ns | 19 ns | 19 ns |