IC DRAM 8GBIT PARALLEL 96TWBGA
Category: DRAM
Win Source Part Number: 1446504-IS43QR16512A
Manufacturer: ISSI, Integrated Silicon Solution Inc
8G, 1.2V, DDR4, 512Mx16, 2666MT/ Product overview: IS43QR16512A-075VBLI
8G, 1.2V, DDR4, 512Mx16, 2666MT/
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS43QR16512A-075VBLI-ND | 1446504-IS43QR16512A-075VBLI | 774-IS43QR16512A-075VBLI | IS43QR16512A-075VBLI |
| Product Name | Memory | DRAM | 1.2V Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 C (-40 F) | ||
| Package Type | 96-TFBGA | 18 ns | ||
| Supply Voltage | 1.14V ~ 1.26V | 1.14 | Surface Mount | |
| Access Time | 0.1700 ns |