IC DRAM 4GBIT PAR 1.2GHZ 96BGA Product overview: IS43QR16256B-083RBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43QR16256B-083
Category: DRAM
Win Source Part Number: 1446508-IS43QR16256B
Manufacturer: ISSI, Integrated Silicon Solution Inc
SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2GHz 96-BGA
IC DRAM 4GBIT PARALLEL 96BGA
IC DRAM 4GBIT PARALLEL 96BGA
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 96-BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43QR16256B-083RBL | 1446508-IS43QR16256B-083RBL | 706-1733-ND | IS43QR16256B-083RBL | IS43QR16256B-083RBL | IS43QR16256B-083RBL |
| Product Name | 1.2GHZ Memory IC and Storage Component | DRAM | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 0.1750 ns | |||||
| Operating Temperature | 0 C (32 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Density | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | ||
| Number of Words | 32000 k |