Integrated Silicon Solution, Inc. 1.2GHZ Memory IC and Storage Component IS43QR16256A-083RBL

Description
IC DRAM 4GBIT PAR 1.2GHZ 96TWBGA Product overview: IS43QR16256A-083RBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43QR16256A-083 RBL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 4GBIT PAR 1.2GHZ 96TWBGA Product overview: IS43QR16256A-083RBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43QR16256A-083 RBL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2GHZ Memory IC and Storage Component - 774-IS43QR16256A-083RBL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Memory IC and Storage Component
774-IS43QR16256A-083RBL
1.2GHZ Memory IC and Storage Component 774-IS43QR16256A-083RBL
IC DRAM 4GBIT PAR 1.2GHZ 96TWBGA Product overview: IS43QR16256A-083RBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43QR16256A-083 RBL can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 1.2GHZ 96TWBGA Product overview: IS43QR16256A-083RBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43QR16256A-083RBL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-1473-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2GHz 96-TWBGA (9x13)

SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2GHz 96-TWBGA (9x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1020560-IS43QR16256A-083RBL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1020560-IS43QR16256A-083RBL
Integrated Circuits (ICs) - Memory 1020560-IS43QR16256A-083RBL
Win Source Part Number: 1020560-IS43QR16256A -083RBL Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 50 Mounting: SMD (SMT) Technology: SDRAM - DDR4 Memory Type: Volatile Memory Size: 4Gb (256M x 16) Voltage - Supply: 1.14V ~ 1.26V Package / Case: 96-TFBGA Supplier Device Package: 96-TWBGA (9x13) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 1.2 GHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: ISSI, Integrated Silicon Solution Inc Other Names: 706-1473 Product Status: Obsolete

Win Source Part Number: 1020560-IS43QR16256A-083RBL
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 50
Mounting: SMD (SMT)
Technology: SDRAM - DDR4
Memory Type: Volatile
Memory Size: 4Gb (256M x 16)
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 96-TFBGA
Supplier Device Package: 96-TWBGA (9x13)
Temperature Range - Operating: 0°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 1.2 GHz
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
Mfr: ISSI, Integrated Silicon Solution Inc
Other Names: 706-1473
Product Status: Obsolete

Buy Now Datasheet
Memory - IS43QR16256A-083RBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 96-TWBGA (9x13)

SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 96-TWBGA (9x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43QR16256A-083RBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43QR16256A-083RBL
Integrated Circuits (ICs) - Memory IS43QR16256A-083RBL
IC DRAM 4GBIT PARALLEL 96TWBGA

IC DRAM 4GBIT PARALLEL 96TWBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 96TWBGA

IC DRAM 4GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS43QR16256A-083RBL 706-1473-ND 1020560-IS43QR16256A-083RBL IS43QR16256A-083RBL IS43QR16256A-083RBL IS43QR16256A-083RBL
Product Name 1.2GHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Tray 96-TFBGA BGA; 96-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - NM27C020T200 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers