IC DRAM 2GBIT PARALLEL 90WBGA Product overview: IS43LR32640A-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LR32640A-6BL
SDRAM - DDR Memory IC 2Gbit Parallel 166 MHz 5 ns 90-WBGA (8x13)
IC DRAM 2GBIT PARALLEL 90WBGA
IC DRAM 2GBIT PARALLEL 90WBGA
IC DRAM 2GBIT PARALLEL 90WBGA
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43LR32640A-6BLI | IS43LR32640A-6BLI | IS43LR32640A-6BLI | IS43LR32640A-6BLI | IS43LR32640A-6BLI |
| Product Name | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR; DRAM Chip |
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns | 5 ns |
| Cycle Time | 15 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Address Bus Width | 32 bits |