Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory - Memory IS43LR32640A-6BLI-TR

Description
Win Source Part Number: 1356824-IS43LR32640A -6BLI-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 90-LFBGA Supplier Device Package: 90-WBGA (8x13) Base Product Number: IS43LR32640 Technology: SDRAM - DDR Mounting Type: Surface Mount HTSUS: 8542.32.0036 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.95V Memory Type: Volatile Memory Format: DRAM Memory Size: 2Gbit Memory Organization: 64M x 32 Memory Interface: Parallel Clock Frequency: 166 MHz Write Cycle Time - Word, Page: 15ns Access Time: 5 ns
Request a Quote Datasheet
Description
Win Source Part Number: 1356824-IS43LR32640A -6BLI-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 90-LFBGA Supplier Device Package: 90-WBGA (8x13) Base Product Number: IS43LR32640 Technology: SDRAM - DDR Mounting Type: Surface Mount HTSUS: 8542.32.0036 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.95V Memory Type: Volatile Memory Format: DRAM Memory Size: 2Gbit Memory Organization: 64M x 32 Memory Interface: Parallel Clock Frequency: 166 MHz Write Cycle Time - Word, Page: 15ns Access Time: 5 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1356824-IS43LR32640A-6BLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1356824-IS43LR32640A-6BLI-TR
Integrated Circuits (ICs) - Memory - Memory 1356824-IS43LR32640A-6BLI-TR
Win Source Part Number: 1356824-IS43LR32640A -6BLI-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 90-LFBGA Supplier Device Package: 90-WBGA (8x13) Base Product Number: IS43LR32640 Technology: SDRAM - DDR Mounting Type: Surface Mount HTSUS: 8542.32.0036 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.95V Memory Type: Volatile Memory Format: DRAM Memory Size: 2Gbit Memory Organization: 64M x 32 Memory Interface: Parallel Clock Frequency: 166 MHz Write Cycle Time - Word, Page: 15ns Access Time: 5 ns

Win Source Part Number: 1356824-IS43LR32640A-6BLI-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 90-LFBGA
Supplier Device Package: 90-WBGA (8x13)
Base Product Number: IS43LR32640
Technology: SDRAM - DDR
Mounting Type: Surface Mount
HTSUS: 8542.32.0036
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 1.95V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 2Gbit
Memory Organization: 64M x 32
Memory Interface: Parallel
Clock Frequency: 166 MHz
Write Cycle Time - Word, Page: 15ns
Access Time: 5 ns

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43LR32640A-6BLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43LR32640A-6BLI-TR
Memory IC and Storage Component 774-IS43LR32640A-6BLI-TR
IC DRAM 2GBIT PARALLEL 90WBGA Product overview: IS43LR32640A-6BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LR32640A-6BL I-TR can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 90WBGA Product overview: IS43LR32640A-6BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LR32640A-6BLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43LR32640A-6BLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43LR32640A-6BLI-TR
Integrated Circuits (ICs) - Memory IS43LR32640A-6BLI-TR
IC DRAM 2GBIT PARALLEL 90WBGA

IC DRAM 2GBIT PARALLEL 90WBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 90WBGA

IC DRAM 2GBIT PARALLEL 90WBGA

Supplier's Site Datasheet
Memory - IS43LR32640A-6BLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 2Gbit Parallel 166 MHz 5 ns 90-WBGA (8x13)

SDRAM - DDR Memory IC 2Gbit Parallel 166 MHz 5 ns 90-WBGA (8x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1356824-IS43LR32640A-6BLI-TR 774-IS43LR32640A-6BLI-TR IS43LR32640A-6BLI-TR IS43LR32640A-6BLI-TR IS43LR32640A-6BLI-TR
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5 ns 5 ns 5 ns 5 ns 5 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 1.95V 1.7V ~ 1.95V 1.7V ~ 1.95V 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 8 925 904 553 XF - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C02A-E/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details