Integrated Silicon Solution, Inc. Memory IC and Storage Component IS43LR32640A-6BL

Description
IC DRAM 2GBIT PARALLEL 90WBGA Product overview: IS43LR32640A-6BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LR32640A-6BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 2GBIT PARALLEL 90WBGA Product overview: IS43LR32640A-6BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LR32640A-6BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS43LR32640A-6BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43LR32640A-6BL
Memory IC and Storage Component 774-IS43LR32640A-6BL
IC DRAM 2GBIT PARALLEL 90WBGA Product overview: IS43LR32640A-6BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LR32640A-6BL can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 90WBGA Product overview: IS43LR32640A-6BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LR32640A-6BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1028146-IS43LR32640A-6BL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1028146-IS43LR32640A-6BL
Integrated Circuits (ICs) - Memory 1028146-IS43LR32640A-6BL
Win Source Part Number: 1028146-IS43LR32640A -6BL Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 240 Mounting: SMD (SMT) Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 2Gb (64M x 32) Access Time: 5 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 90-LFBGA Supplier Device Package: 90-WBGA (8x13) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: DRAM Clock Frequency: 166 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Alternative Parts (Cross-Reference): MT46H64M32LFBQ-48 IT:C; MT46H64M32LFBQ-48 IT:C TR; MT46H64M32LFBQ-48 WT:C; IS43TR16128B-125KBLI ; IS46TR16128B-15HBLA2 ; IS46TR16128B-15HBLA1 IS43LR32640A6BL; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: ISSI, Integrated Silicon Solution Inc Other Names: 706-1370,IS43LR32640 A-6BL-ND Base Product Number: IS43LR32640

Win Source Part Number: 1028146-IS43LR32640A-6BL
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 240
Mounting: SMD (SMT)
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 2Gb (64M x 32)
Access Time: 5 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 90-LFBGA
Supplier Device Package: 90-WBGA (8x13)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: DRAM
Clock Frequency: 166 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT46H64M32LFBQ-48 IT:C; MT46H64M32LFBQ-48 IT:C TR; MT46H64M32LFBQ-48 WT:C; IS43TR16128B-125KBLI; IS46TR16128B-15HBLA2; IS46TR16128B-15HBLA1IS43LR32640A6BL;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
Mfr: ISSI, Integrated Silicon Solution Inc
Other Names: 706-1370,IS43LR32640A-6BL-ND
Base Product Number: IS43LR32640

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 90WBGA

IC DRAM 2GBIT PARALLEL 90WBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43LR32640A-6BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43LR32640A-6BL
Integrated Circuits (ICs) - Memory IS43LR32640A-6BL
IC DRAM 2GBIT PARALLEL 90WBGA

IC DRAM 2GBIT PARALLEL 90WBGA

Supplier's Site
Memory - IS43LR32640A-6BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 2Gbit Parallel 166 MHz 5 ns 90-WBGA (8x13)

SDRAM - DDR Memory IC 2Gbit Parallel 166 MHz 5 ns 90-WBGA (8x13)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS43LR32640A-6BL 1028146-IS43LR32640A-6BL IS43LR32640A-6BL IS43LR32640A-6BL IS43LR32640A-6BL
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 8 ns 5 ns 5 ns 5 ns 5 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits
Number of Words 16000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memories - PSRAM (Pseudostatic RAM) - S80KS2563GABHI020 - S80KS2563GABHI020 - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Access Time 35 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details