IC DRAM 2GBIT PARALLEL 90WBGA
SDRAM - DDR Memory IC 2Gbit Parallel 200 MHz 5 ns 90-WBGA (8x13)
IC DRAM 2GBIT PARALLEL 90WBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43LR32640A-5BL | IS43LR32640A-5BL | IS43LR32640A-5BL |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 200 MHz | ||
| Access Time | 5 ns | 5 ns | 5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |