Integrated Silicon Solution, Inc. Memory IS43LR32400G-6BL-TR

Description
SDRAM - Mobile LPDDR Memory IC 128Mb (4M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR Memory IC 128Mb (4M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43LR32400G-6BL-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 128Mb (4M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 128Mb (4M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)

Buy Now Datasheet
Memory - IS43LR32400G-6BL-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 128Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 128Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43LR32400G-6BL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43LR32400G-6BL-TR
Integrated Circuits (ICs) - Memory IS43LR32400G-6BL-TR
IC DRAM 128MBIT PARALLEL 90TFBGA

IC DRAM 128MBIT PARALLEL 90TFBGA

Supplier's Site
IC DRAM 128MBIT PARALLEL 90TFBGA

IC DRAM 128MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43LR32400G-6BL-TR-ND IS43LR32400G-6BL-TR IS43LR32400G-6BL-TR IS43LR32400G-6BL-TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 90-TFBGA BGA; 90-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 27S21ADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details