IC DRAM 1GBIT PARALLEL 90LFBGA Product overview: IS43LR32320B-5BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LR32320B-5BL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875418-IS43LR32320B-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - Mobile LPDDR Memory IC 1Gb (32M x 32) Parallel 200 MHz 90-LFBGA (8x13)
Package: Tray
Package: 90-LFBGA
Mounting: Surface Mount
Family Name: IS43LR32320
Categories: Integrated Circuits (ICs)
Case / Package: 90-LFBGA (8x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032
IC DRAM 1GBIT PARALLEL 90LFBGA
IC DRAM 1GBIT PARALLEL 90LFBGA
SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 200 MHz 90-LFBGA (8x13)
IC DRAM 1GBIT PARALLEL 90LFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43LR32320B-5BLI | 875418-IS43LR32320B-5BLI | IS43LR32320B-5BLI | IS43LR32320B-5BLI | IS43LR32320B-5BLI | IS43LR32320B-5BLI |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - IS43LR32320B-5BLI | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | SDRAM - Mobile LPDDR; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Cycle Time | 15 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; Tray | BGA; 90-LFBGA (8x13) | BGA | 90-LFBGA | BGA; 90-LFBGA |