Integrated Silicon Solution, Inc. Memory IS43LR32160C-6BLI-TR

Description
SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43LR32160C-6BLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 90TFBGA

IC DRAM 512MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43LR32160C-6BLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43LR32160C-6BLI-TR
Integrated Circuits (ICs) - Memory IS43LR32160C-6BLI-TR
IC DRAM 512MBIT PARALLEL 90TFBGA

IC DRAM 512MBIT PARALLEL 90TFBGA

Supplier's Site
Memory - IS43LR32160C-6BLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43LR32160C-6BLI-TR-ND IS43LR32160C-6BLI-TR IS43LR32160C-6BLI-TR IS43LR32160C-6BLI-TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 90-TFBGA BGA BGA; 90-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details