Integrated Silicon Solution, Inc. Memory - SDRAM - IS43LR32160B-6BL IS43LR32160B-6BL

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 714590-IS43LR32160B- 6BL Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 512Mb (16M x 32) Access Time: 5.5ns Categories: Integrated Circuits Supplier Device Package: 90-TFBGA (8x13) Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 166MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 90-TFBGA Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 714590-IS43LR32160B- 6BL Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 512Mb (16M x 32) Access Time: 5.5ns Categories: Integrated Circuits Supplier Device Package: 90-TFBGA (8x13) Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 166MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 90-TFBGA Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS43LR32160B-6BL - 714590-IS43LR32160B-6BL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43LR32160B-6BL
714590-IS43LR32160B-6BL
Memory - SDRAM - IS43LR32160B-6BL 714590-IS43LR32160B-6BL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 714590-IS43LR32160B- 6BL Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 512Mb (16M x 32) Access Time: 5.5ns Categories: Integrated Circuits Supplier Device Package: 90-TFBGA (8x13) Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 166MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 90-TFBGA Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 714590-IS43LR32160B-6BL
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 512Mb (16M x 32)
Access Time: 5.5ns
Categories: Integrated Circuits
Supplier Device Package: 90-TFBGA (8x13)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Clock Frequency: 166MHz
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 90-TFBGA
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V

Buy Now
Memory IC and Storage Component - 774-IS43LR32160B-6BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43LR32160B-6BL
Memory IC and Storage Component 774-IS43LR32160B-6BL
IC DRAM 512MBIT PAR 90TFBGA Product overview: IS43LR32160B-6BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LR32160B-6BL can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 90TFBGA Product overview: IS43LR32160B-6BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LR32160B-6BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 512MBIT PARALLEL 90TFBGA

IC DRAM 512MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
Memory - IS43LR32160B-6BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43LR32160B-6BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43LR32160B-6BL
Integrated Circuits (ICs) - Memory IS43LR32160B-6BL
IC DRAM 512MBIT PARALLEL 90TFBGA

IC DRAM 512MBIT PARALLEL 90TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 714590-IS43LR32160B-6BL 774-IS43LR32160B-6BL IS43LR32160B-6BL IS43LR32160B-6BL IS43LR32160B-6BL
Product Name Memory - SDRAM - IS43LR32160B-6BL Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 5.5 ns 8 ns 5.5 ns 5.5 ns 5.5 ns
Cycle Time 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 1.7V ~ 1.95V 1.7 1.7V ~ 1.95V 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 9023596AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details