SDRAM - Mobile LPDDR Memory IC 32Mb (1M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)
IC DRAM 32MBIT PARALLEL 90TFBGA
SDRAM - Mobile LPDDR Memory IC 32Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)
IC DRAM 32MBIT PARALLEL 90TFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43LR32100C-6BL-TR-ND | IS43LR32100C-6BL-TR | IS43LR32100C-6BL-TR | IS43LR32100C-6BL-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |
| Package Type | 90-TFBGA | BGA; 90-TFBGA | BGA |