Integrated Silicon Solution, Inc. Memory IS43LR16800G-6BL-TR

Description
SDRAM - Mobile LPDDR Memory IC 128Mb (8M x 16) Parallel 166MHz 5.5ns 60-TFBGA (8x10)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR Memory IC 128Mb (8M x 16) Parallel 166MHz 5.5ns 60-TFBGA (8x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43LR16800G-6BL-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 128Mb (8M x 16) Parallel 166MHz 5.5ns 60-TFBGA (8x10)

SDRAM - Mobile LPDDR Memory IC 128Mb (8M x 16) Parallel 166MHz 5.5ns 60-TFBGA (8x10)

Buy Now Datasheet
Memory - IS43LR16800G-6BL-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 128Mbit Parallel 166 MHz 5.5 ns 60-TFBGA (8x10)

SDRAM - Mobile LPDDR Memory IC 128Mbit Parallel 166 MHz 5.5 ns 60-TFBGA (8x10)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 60TFBGA

IC DRAM 128MBIT PARALLEL 60TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43LR16800G-6BL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43LR16800G-6BL-TR
Integrated Circuits (ICs) - Memory IS43LR16800G-6BL-TR
IC DRAM 128MBIT PARALLEL 60TFBGA

IC DRAM 128MBIT PARALLEL 60TFBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43LR16800G-6BL-TR-ND IS43LR16800G-6BL-TR IS43LR16800G-6BL-TR IS43LR16800G-6BL-TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 60-TFBGA BGA; 60-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S03A/BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memories - PSRAM (Pseudostatic RAM) - S80KS2562GABHM020 - S80KS2562GABHM020 - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Access Time 35 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details