Integrated Silicon Solution, Inc. Memory IS43LR16800F-6BL

Description
SDRAM - Mobile LPDDR Memory IC 128Mb (8M x 16) Parallel 166MHz 5.5ns 60-TFBGA (8x10)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR Memory IC 128Mb (8M x 16) Parallel 166MHz 5.5ns 60-TFBGA (8x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43LR16800F-6BL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 128Mb (8M x 16) Parallel 166MHz 5.5ns 60-TFBGA (8x10)

SDRAM - Mobile LPDDR Memory IC 128Mb (8M x 16) Parallel 166MHz 5.5ns 60-TFBGA (8x10)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43LR16800F-6BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43LR16800F-6BL
Memory IC and Storage Component 774-IS43LR16800F-6BL
IC DRAM 128MBIT PAR 60TFBGA Product overview: IS43LR16800F-6BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LR16800F-6BL can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 60TFBGA Product overview: IS43LR16800F-6BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LR16800F-6BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS43LR16800F-6BL - 710546-IS43LR16800F-6BL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43LR16800F-6BL
710546-IS43LR16800F-6BL
Memory - SDRAM - IS43LR16800F-6BL 710546-IS43LR16800F-6BL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 710546-IS43LR16800F- 6BL Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.5ns Categories: Integrated Circuits Supplier Device Package: 60-TFBGA (8x10) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 166MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-TFBGA Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 710546-IS43LR16800F-6BL
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 5.5ns
Categories: Integrated Circuits
Supplier Device Package: 60-TFBGA (8x10)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Clock Frequency: 166MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 60-TFBGA
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V

Buy Now
Memory - IS43LR16800F-6BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 128Mbit Parallel 166 MHz 5.5 ns 60-TFBGA (8x10)

SDRAM - Mobile LPDDR Memory IC 128Mbit Parallel 166 MHz 5.5 ns 60-TFBGA (8x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43LR16800F-6BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43LR16800F-6BL
Integrated Circuits (ICs) - Memory IS43LR16800F-6BL
IC DRAM 128MBIT PARALLEL 60TFBGA

IC DRAM 128MBIT PARALLEL 60TFBGA

Supplier's Site
IC DRAM 128MBIT PARALLEL 60TFBGA

IC DRAM 128MBIT PARALLEL 60TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43LR16800F-6BL-ND 774-IS43LR16800F-6BL 710546-IS43LR16800F-6BL IS43LR16800F-6BL IS43LR16800F-6BL IS43LR16800F-6BL
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS43LR16800F-6BL Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 60-TFBGA BGA; Tray BGA; 60-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060204 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details