Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921672-IS43LR16640A-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - Mobile LPDDR Memory IC 1Gb (64M x 16) Parallel 166 MHz 5 ns 60-TWBGA (8x10)
Package: 60-TFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS43LR16640
Categories: Integrated Circuits (ICs)
Case / Package: 60-TWBGA (8x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032
IC DRAM 1GBIT PARALLEL 60TWBGA Product overview: IS43LR16640A-6BLI-TR
SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 166 MHz 5 ns 60-TWBGA (8x10)
IC DRAM 1GBIT PARALLEL 60TWBGA
IC DRAM 1GBIT PARALLEL 60TWBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 921672-IS43LR16640A-6BLI-TR | 774-IS43LR16640A-6BLI-TR | IS43LR16640A-6BLI-TR | IS43LR16640A-6BLI-TR | IS43LR16640A-6BLI-TR |
| Product Name | Memory - SDRAM - IS43LR16640A-6BLI-TR | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; 60-TWBGA (8x10) | BGA; Tape & Reel (TR) | BGA; 60-TFBGA | BGA | |
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns | |
| Cycle Time | 15 ns |