IC DRAM 1GBIT PARALLEL 60TWBGA
SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 166 MHz 5 ns 60-TWBGA (8x10)
IC DRAM 1GBIT PARALLEL 60TWBGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43LR16640A-6BL-TR | IS43LR16640A-6BL-TR | IS43LR16640A-6BL-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 5 ns | 5 ns | 5 ns |
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |