SDRAM - Mobile LPDDR Memory IC 64Mb (4M x 16) Parallel 166MHz 5.5ns 60-TFBGA (8x10)
IC DRAM 64MBIT PARALLEL 60TFBGA
IC DRAM 64MBIT PARALLEL 60TFBGA
SDRAM - Mobile LPDDR Memory IC 64Mbit Parallel 166 MHz 5.5 ns 60-TFBGA (8x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43LR16400B-6BLI-ND | IS43LR16400B-6BLI | IS43LR16400B-6BLI | IS43LR16400B-6BLI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | 60-TFBGA | BGA | BGA; 60-TFBGA |