Integrated Silicon Solution, Inc. Memory - SDRAM - IS43LR16320B-6BLI IS43LR16320B-6BLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 001999-IS43LR16320B- 6BLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile DDR Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.5ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 60-TFBGA (8x10) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 001999-IS43LR16320B- 6BLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile DDR Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.5ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 60-TFBGA (8x10) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS43LR16320B-6BLI - 001999-IS43LR16320B-6BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43LR16320B-6BLI
001999-IS43LR16320B-6BLI
Memory - SDRAM - IS43LR16320B-6BLI 001999-IS43LR16320B-6BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 001999-IS43LR16320B- 6BLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile DDR Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.5ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 60-TFBGA (8x10) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 001999-IS43LR16320B-6BLI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - Mobile DDR
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 5.5ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 60-TFBGA (8x10)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: DRAM
Max Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43LR16320B-6BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43LR16320B-6BLI
Memory IC and Storage Component 774-IS43LR16320B-6BLI
IC DRAM 512MBIT PAR 60TFBGA Product overview: IS43LR16320B-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LR16320B-6BL I can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 60TFBGA Product overview: IS43LR16320B-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LR16320B-6BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43LR16320B-6BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43LR16320B-6BLI
Integrated Circuits (ICs) - Memory IS43LR16320B-6BLI
IC DRAM 512MBIT PARALLEL 60TFBGA

IC DRAM 512MBIT PARALLEL 60TFBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 60TFBGA

IC DRAM 512MBIT PARALLEL 60TFBGA

Supplier's Site Datasheet
Memory - IS43LR16320B-6BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5.5 ns 60-TFBGA (8x10)

SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5.5 ns 60-TFBGA (8x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 001999-IS43LR16320B-6BLI 774-IS43LR16320B-6BLI IS43LR16320B-6BLI IS43LR16320B-6BLI IS43LR16320B-6BLI
Product Name Memory - SDRAM - IS43LR16320B-6BLI Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.5 ns 8 ns 5.5 ns 5.5 ns 5.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 60-TFBGA (8x10) BGA BGA; 60-TFBGA
Supply Voltage 1.7 V ~ 1.95 V 1.7 1.7V ~ 1.95V 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory - 16-1004144-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers