SDRAM - Mobile LPDDR Memory IC 32Mbit Parallel 166 MHz 5.5 ns 60-TFBGA (8x10)
IC DRAM 32MBIT PARALLEL 60TFBGA
IC DRAM 32MBIT PARALLEL 60TFBGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43LR16200D-6BL-TR | IS43LR16200D-6BL-TR | IS43LR16200D-6BL-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 5.5 ns | 5.5 ns | 5.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 32000 kbits | 32000 kbits | 32000 kbits |