SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 166MHz 5.5ns 60-TFBGA (8x10)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 806366-IS43LR16160G-
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 5.5ns
Supplier Device Package: 60-TFBGA (8x10)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Clock Frequency: 166MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 60-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 300
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V
IC DRAM 256MBIT PAR 60TFBGA Product overview: IS43LR16160G-6BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LR16160G-6BL
IC DRAM 256MBIT PARALLEL 60TFBGA
SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 166 MHz 5.5 ns 60-TFBGA (8x10)
IC DRAM 256MBIT PARALLEL 60TFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43LR16160G-6BL-ND | 806366-IS43LR16160G-6BL | 774-IS43LR16160G-6BL | IS43LR16160G-6BL | IS43LR16160G-6BL | IS43LR16160G-6BL |
| Product Name | Memory | Memory - SDRAM - IS43LR16160G-6BL | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | 60-TFBGA | BGA; 60-TFBGA | BGA | |||
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7 | 1.7V ~ 1.95V | 1.7V ~ 1.95V |