Integrated Silicon Solution, Inc. Memory - SDRAM - IS43LR16160F-6BL IS43LR16160F-6BL

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921668-IS43LR16160F- 6BL Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 60-TFBGA (8x10) Package: Tray Package: 60-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 60-TFBGA (8x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921668-IS43LR16160F- 6BL Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 60-TFBGA (8x10) Package: Tray Package: 60-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 60-TFBGA (8x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS43LR16160F-6BL - 921668-IS43LR16160F-6BL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43LR16160F-6BL
921668-IS43LR16160F-6BL
Memory - SDRAM - IS43LR16160F-6BL 921668-IS43LR16160F-6BL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921668-IS43LR16160F- 6BL Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 60-TFBGA (8x10) Package: Tray Package: 60-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 60-TFBGA (8x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921668-IS43LR16160F-6BL
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 60-TFBGA (8x10)
Package: Tray
Package: 60-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 60-TFBGA (8x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024

Buy Now Datasheet
Memory - IS43LR16160F-6BL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 166MHz 5.5ns 60-TFBGA (8x10)

SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 166MHz 5.5ns 60-TFBGA (8x10)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43LR16160F-6BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43LR16160F-6BL
Memory IC and Storage Component 774-IS43LR16160F-6BL
IC DRAM 256MBIT PAR 60TFBGA Product overview: IS43LR16160F-6BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LR16160F-6BL can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 60TFBGA Product overview: IS43LR16160F-6BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LR16160F-6BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS43LR16160F-6BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 166 MHz 5.5 ns 60-TFBGA (8x10)

SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 166 MHz 5.5 ns 60-TFBGA (8x10)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 60TFBGA

IC DRAM 256MBIT PARALLEL 60TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43LR16160F-6BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43LR16160F-6BL
Integrated Circuits (ICs) - Memory IS43LR16160F-6BL
IC DRAM 256MBIT PARALLEL 60TFBGA

IC DRAM 256MBIT PARALLEL 60TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 921668-IS43LR16160F-6BL IS43LR16160F-6BL-ND 774-IS43LR16160F-6BL IS43LR16160F-6BL IS43LR16160F-6BL IS43LR16160F-6BL
Product Name Memory - SDRAM - IS43LR16160F-6BL Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 60-TFBGA (8x10) 60-TFBGA BGA; Tray BGA; 60-TFBGA BGA
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 8 905 506 731 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C16/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details