IC DRAM Product overview: IS43LD32128C-18BPLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LD32128C-18B
Category: DRAM
Win Source Part Number: 1447218-IS43LD32128C
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC DRAM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43LD32128C-18BPLI | 1447218-IS43LD32128C-18BPLI | IS43LD32128C-18BPLI | IS43LD32128C-18BPLI | IS43LD32128C-18BPLI |
| Product Name | Memory IC and Storage Component | DRAM | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | ||||
| Access Time | 5.5 ns | ||||
| Operating Temperature | -40 C (-40 F) | ||||
| Density | 4000000 kbits | ||||
| Number of Words | 16000 k |