Integrated Silicon Solution, Inc. Memory - SDRAM - IS43DR81280A-3DBL IS43DR81280A-3DBL

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 205529-IS43DR81280A- 3DBL Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (128M x 8) Access Time: 450ps Family Name: IS43DR81280A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 60-TWBGA (8x13.65) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 333MHz Alternative Parts (Cross-Reference): NT5TU128M8GE-3C; MT47H128M8JN-3L:H TR; EDE1108ACBG-5C-E; HY5PS1G831CFR-Y5I; Introduction Date: December 11, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 205529-IS43DR81280A- 3DBL Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (128M x 8) Access Time: 450ps Family Name: IS43DR81280A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 60-TWBGA (8x13.65) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 333MHz Alternative Parts (Cross-Reference): NT5TU128M8GE-3C; MT47H128M8JN-3L:H TR; EDE1108ACBG-5C-E; HY5PS1G831CFR-Y5I; Introduction Date: December 11, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS43DR81280A-3DBL - 205529-IS43DR81280A-3DBL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43DR81280A-3DBL
205529-IS43DR81280A-3DBL
Memory - SDRAM - IS43DR81280A-3DBL 205529-IS43DR81280A-3DBL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 205529-IS43DR81280A- 3DBL Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (128M x 8) Access Time: 450ps Family Name: IS43DR81280A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 60-TWBGA (8x13.65) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 333MHz Alternative Parts (Cross-Reference): NT5TU128M8GE-3C; MT47H128M8JN-3L:H TR; EDE1108ACBG-5C-E; HY5PS1G831CFR-Y5I; Introduction Date: December 11, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 205529-IS43DR81280A-3DBL
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 450ps
Family Name: IS43DR81280A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 60-TWBGA (8x13.65)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 333MHz
Alternative Parts (Cross-Reference): NT5TU128M8GE-3C; MT47H128M8JN-3L:H TR; EDE1108ACBG-5C-E; HY5PS1G831CFR-Y5I;
Introduction Date: December 11, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1.8V 333MHZ BGA Memory IC and Storage Component - 774-IS43DR81280A-3DBL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 333MHZ BGA Memory IC and Storage Component
774-IS43DR81280A-3DBL
1.8V 333MHZ BGA Memory IC and Storage Component 774-IS43DR81280A-3DBL
DRAM Chip DDR2 SDRAM 1Gbit 128Mx8 1.8V 60-Pin TW-BGA / IC SDRAM 1GBIT 333MHZ 84BGA Product overview: IS43DR81280A-3DBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 333MHZ, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 333MHZ, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR81280A-3DB L can be used for catalog matching and distributor lookup.

DRAM Chip DDR2 SDRAM 1Gbit 128Mx8 1.8V 60-Pin TW-BGA / IC SDRAM 1GBIT 333MHZ 84BGA Product overview: IS43DR81280A-3DBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 333MHZ, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 333MHZ, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR81280A-3DBL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 205529-IS43DR81280A-3DBL 774-IS43DR81280A-3DBL
Product Name Memory - SDRAM - IS43DR81280A-3DBL 1.8V 333MHZ BGA Memory IC and Storage Component
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3636-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details