Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224589-IS43DR32801A
Operating Supply Voltage: 1.8 V
Memory Size: 32 MB
Access Time: 3.75 ns
Density: 256 Mb
Number of Pins: 126
Categories: Custom Parts
Case / Package: BGA
Max Frequency: 266 MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.9 V
Min Supply Voltage: 1.7 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 280 mA
Address Bus Width: 15 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1224589-IS43DR32801A-37CBL |
| Product Name | Custom Parts - Custom Parts (E - I) - IS43DR32801A-37CBL |