Integrated Silicon Solution, Inc. OEM Parts - OEM Parts (F - I) - IS43DR16640A-25EBLI IS43DR16640A-25EBLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024632-IS43DR16640A -25EBLI Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Memory Size: 128 MB Access Time: 400 ps Density: 1 Gb Number of Pins: 84 Categories: OEM Parts(F-I) Case / Package: BGA Max Frequency: 400 MHz Alternative Parts (Cross-Reference): IS43DR16640A-25EBLII S43DR16640A25EBLI; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Nominal Supply Current: 290 mA Address Bus Width: 16 b
Request a Quote
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024632-IS43DR16640A -25EBLI Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Memory Size: 128 MB Access Time: 400 ps Density: 1 Gb Number of Pins: 84 Categories: OEM Parts(F-I) Case / Package: BGA Max Frequency: 400 MHz Alternative Parts (Cross-Reference): IS43DR16640A-25EBLII S43DR16640A25EBLI; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Nominal Supply Current: 290 mA Address Bus Width: 16 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IS43DR16640A-25EBLI - 1024632-IS43DR16640A-25EBLI - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IS43DR16640A-25EBLI
1024632-IS43DR16640A-25EBLI
OEM Parts - OEM Parts (F - I) - IS43DR16640A-25EBLI 1024632-IS43DR16640A-25EBLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024632-IS43DR16640A -25EBLI Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Memory Size: 128 MB Access Time: 400 ps Density: 1 Gb Number of Pins: 84 Categories: OEM Parts(F-I) Case / Package: BGA Max Frequency: 400 MHz Alternative Parts (Cross-Reference): IS43DR16640A-25EBLII S43DR16640A25EBLI; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Nominal Supply Current: 290 mA Address Bus Width: 16 b

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024632-IS43DR16640A-25EBLI
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Memory Size: 128 MB
Access Time: 400 ps
Density: 1 Gb
Number of Pins: 84
Categories: OEM Parts(F-I)
Case / Package: BGA
Max Frequency: 400 MHz
Alternative Parts (Cross-Reference): IS43DR16640A-25EBLIIS43DR16640A25EBLI;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.9 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 290 mA
Address Bus Width: 16 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1024632-IS43DR16640A-25EBLI
Product Name OEM Parts - OEM Parts (F - I) - IS43DR16640A-25EBLI
Unlock Full Specs
to access all available technical data