Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011229-IS42S32200C1
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Density: 64 Mb
Number of Pins: 90
Categories: OEM Parts(F-I)
Case / Package: FBGA
Max Frequency: 166 MHz
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 185 mA
Address Bus Width: 13 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1011229-IS42S32200C1-6BL |
| Product Name | OEM Parts - OEM Parts (F - I) - IS42S32200C1-6BL |