Integrated Silicon Solution, Inc. Memory IC and Storage Component IS42S16800D-7TL

Description
16Meg x 8, 8Meg x16 128-MBIT SYNCHRONOUS DRAM Product overview: IS42S16800D-7TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16800D-7TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16Meg x 8, 8Meg x16 128-MBIT SYNCHRONOUS DRAM Product overview: IS42S16800D-7TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16800D-7TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS42S16800D-7TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16800D-7TL
Memory IC and Storage Component 774-IS42S16800D-7TL
16Meg x 8, 8Meg x16 128-MBIT SYNCHRONOUS DRAM Product overview: IS42S16800D-7TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16800D-7TL can be used for catalog matching and distributor lookup.

16Meg x 8, 8Meg x16 128-MBIT SYNCHRONOUS DRAM Product overview: IS42S16800D-7TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16800D-7TL can be used for catalog matching and distributor lookup.

Supplier's Site
Sdram, 128Mbit, 143Mhz, Tsop-54; Dram Type Integrated Silicon Solution (Issi) - 43M4893 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, 128Mbit, 143Mhz, Tsop-54; Dram Type Integrated Silicon Solution (Issi)
43M4893
Sdram, 128Mbit, 143Mhz, Tsop-54; Dram Type Integrated Silicon Solution (Issi) 43M4893
SDRAM, 128MBIT, 143MHZ, TSOP-54; DRAM Type:SDR; DRAM Density:128Mbit; DRAM Memory Configuration:16M x 8bit; Clock Frequency:143MHz; Memory Case Style:TSOP; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:7ns RoHS Compliant: Yes

SDRAM, 128MBIT, 143MHZ, TSOP-54; DRAM Type:SDR; DRAM Density:128Mbit; DRAM Memory Configuration:16M x 8bit; Clock Frequency:143MHz; Memory Case Style:TSOP; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:7ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 774-IS42S16800D-7TL 43M4893
Product Name Memory IC and Storage Component Sdram, 128Mbit, 143Mhz, Tsop-54; Dram Type Integrated Silicon Solution (Issi)
Memory Category DRAM Chip DRAM Chip
Data Rate 143 MHz
Access Time 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256S25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details