Integrated Silicon Solution, Inc. Memory - IS41LV16256B-35KL-TR IS41LV16256B-35KL-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220656-IS41LV16256B -35KL-TR Operating Supply Voltage: 3.3 V Memory Size: 512 kB Access Time: 35 ns Density: 4 Mb Number of Pins: 40 Categories: Memory Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 70 °C Nominal Supply Current: 220 mA Address Bus Width: 9 b
Request a Quote
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220656-IS41LV16256B -35KL-TR Operating Supply Voltage: 3.3 V Memory Size: 512 kB Access Time: 35 ns Density: 4 Mb Number of Pins: 40 Categories: Memory Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 70 °C Nominal Supply Current: 220 mA Address Bus Width: 9 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - IS41LV16256B-35KL-TR - 1220656-IS41LV16256B-35KL-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - IS41LV16256B-35KL-TR
1220656-IS41LV16256B-35KL-TR
Memory - IS41LV16256B-35KL-TR 1220656-IS41LV16256B-35KL-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220656-IS41LV16256B -35KL-TR Operating Supply Voltage: 3.3 V Memory Size: 512 kB Access Time: 35 ns Density: 4 Mb Number of Pins: 40 Categories: Memory Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 70 °C Nominal Supply Current: 220 mA Address Bus Width: 9 b

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220656-IS41LV16256B-35KL-TR
Operating Supply Voltage: 3.3 V
Memory Size: 512 kB
Access Time: 35 ns
Density: 4 Mb
Number of Pins: 40
Categories: Memory
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 220 mA
Address Bus Width: 9 b

Buy Now
Memory IC and Storage Component - 2020-IS41LV16256B-35KL-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-IS41LV16256B-35KL-TR
Memory IC and Storage Component 2020-IS41LV16256B-35KL-TR
Product overview: IS41LV16256B-35KL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS41LV16256B-35 KL-TR can be used for catalog matching and distributor lookup.

Product overview: IS41LV16256B-35KL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS41LV16256B-35KL-TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1220656-IS41LV16256B-35KL-TR 2020-IS41LV16256B-35KL-TR
Product Name Memory - IS41LV16256B-35KL-TR Memory IC and Storage Component
Access Time 35 ns 35 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 4000 kbits 4000 kbits
Pins 40 40
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - 8 905 506 731 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers