FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 70ns 32-VSOP
IC FLASH 4MBIT PARALLEL 32VSOP
IC FLASH 4MBIT PARALLEL 32VSOP
FLASH - NOR Memory IC 4Mbit Parallel 70 ns 32-VSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1351-ND | IS39LV040-70VCE | IS39LV040-70VCE | IS39LV040-70VCE |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |