IC FLASH 4MBIT PARALLEL 32PLCC Product overview: IS39LV040-70JCE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS39LV040-70JCE can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875372-IS39LV040-70J
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Package: Tube
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (11.43x13.97)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 32
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 706-1350, IS39LV040-70JCE-ND
FLASH - NOR Memory IC 4Mbit Parallel 70 ns 32-PLCC (11.43x13.97)
IC FLASH 4MBIT PARALLEL 32PLCC
IC FLASH 4MBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS39LV040-70JCE | 706-1350-ND | 875372-IS39LV040-70JCE | IS39LV040-70JCE | IS39LV040-70JCE | IS39LV040-70JCE |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - IS39LV040-70JCE | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 70 ns | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |